Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Isolation Voltage:1.6kVRoHS Compliant: Yes
DC DC CONVERTER +/-5V 10W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RP10-4805DAW/N-ND | 79Y0287 | RP10-4805DAW/N |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 81 C (-40 to 178 F) | -40 to 81 C (-40 to 178 F) | |
| DC Output Current | 1 amps | 1 amps | |
| DC Input Voltage | 18.0 to 75.0 volts |