RECOM Power, Inc. DC DC Converters RP120Q-4824SRW/P

Description
Isolated Module DC DC Converter 1 Output 24V 5A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 5A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP120Q-4824SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP120Q-4824SRW/P-ND
DC DC Converters RP120Q-4824SRW/P-ND
Isolated Module DC DC Converter 1 Output 24V 5A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 5A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 5A; Output Power Max Recom Power - 01AC3309 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 5A; Output Power Max Recom Power
01AC3309
Dc-Dc Converter, 24V, 5A; Output Power Max Recom Power 01AC3309
DC-DC CONVERTER, 24V, 5A; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 5A; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Quarter Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP120Q-4824SRW/P-ND 01AC3309
Product Name DC DC Converters Dc-Dc Converter, 24V, 5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details