RECOM Power, Inc. DC DC Converters RP10-4805DA/P

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-4805DA/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-4805DA/P-ND
DC DC Converters RP10-4805DA/P-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-RP10-4805DA/P-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RP10-4805DA/P-CHP
DC DC Converters 1486-RP10-4805DA/P-CHP
DC DC CONVERTER +/-5V 10W

DC DC CONVERTER +/-5V 10W

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP10-4805DA/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP10-4805DA/P
Power Supplies - Board Mount - DC DC Converters RP10-4805DA/P
DC DC CONVERTER +/-5V 10W

DC DC CONVERTER +/-5V 10W

Supplier's Site
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power - 79Y0285 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
79Y0285
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power 79Y0285
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RP10-4805DA/P-ND RP10-4805DA/P 79Y0285
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-10kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Industrial, DIN Rail Power Supplies - 2946-2787-2348-ND - DigiKey
Specs
Type DC Power Supply; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers