RECOM Power, Inc. DC DC Converters RP10-2415SAW/P

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-2415SAW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-2415SAW/P-ND
DC DC Converters RP10-2415SAW/P-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power - 79Y0270 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power
79Y0270
Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power 79Y0270
DC/DC CONVERTER, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-2415SAW/P-ND 79Y0270
Product Name DC DC Converters Dc/dc Converter, 15V, 0.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 81 C (-40 to 178 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPS-35-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details