RECOM Power, Inc. DC DC Converters RP10-4805SA/N

Description
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-4805SA/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-4805SA/N-ND
DC DC Converters RP10-4805SA/N-ND
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 2A; Power Supply Approvals Recom Power - 79Y0290 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 2A; Power Supply Approvals Recom Power
79Y0290
Dc/dc Converter, 5V, 2A; Power Supply Approvals Recom Power 79Y0290
DC/DC CONVERTER, 5V, 2A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 2A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-4805SA/N-ND 79Y0290
Product Name DC DC Converters Dc/dc Converter, 5V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10200-140-3u-27663 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details
AC DC Converters - Q647-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details