RECOM Power, Inc. DC DC Converters RP12-11015DAR/P

Description
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP12-11015DAR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP12-11015DAR/P-ND
DC DC Converters RP12-11015DAR/P-ND
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 36V - 160V Input

Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power - 97AC7014 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power
97AC7014
Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power 97AC7014
DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-15V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP12-11015DAR/P-ND 97AC7014
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9040-40-dt-29593 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 40.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details