Isolated Module DC DC Converter 1 Output 3.3V 3A 9V - 36V Input
DC/DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP10-243.3SAW/P-ND | 79Y0282 |
| Product Name | DC DC Converters | Dc/dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 81 C (-40 to 178 F) | |
| DC Output Current | 3 amps | 3 amps |
| DC Input Voltage | 9.0 to 36.0 volts |