RECOM Power, Inc. DC DC Converters RP10-4824SA/XC

Description
Isolated Module DC DC Converter 1 Output 24V 3A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 3A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-4824SA/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-4824SA/XC-ND
DC DC Converters RP10-4824SA/XC-ND
Isolated Module DC DC Converter 1 Output 24V 3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 3A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 24V, 3A; Power Supply Approvals Recom Power - 84Y3731 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 24V, 3A; Power Supply Approvals Recom Power
84Y3731
Dc/dc Converter, 24V, 3A; Power Supply Approvals Recom Power 84Y3731
DC/DC CONVERTER, 24V, 3A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC/DC CONVERTER, 24V, 3A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-4824SA/XC-ND 84Y3731
Product Name DC DC Converters Dc/dc Converter, 24V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 3 amps 0.4160 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data