DC DC CONVERTER +/-24V 12W
Isolated Module DC DC Converter 2 Output 24V -24V 250mA, 250mA 36V - 160V Input
DC-DC CONVERTER, 2 O/P, 12W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-24V; Width:25.4mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1486-RP12-11024DAR/P-CHP | 97AC7020 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 12W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.2500 amps | 0.2500 amps |