RECOM Power, Inc. DC DC Converters RP12-11012SAR/P

Description
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3408-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3408-ND
DC DC Converters 945-3408-ND
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 1A 36V - 160V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP12-11012SAR/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP12-11012SAR/P
Power Supplies - Board Mount - DC DC Converters RP12-11012SAR/P
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power - 97AC7011 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power
97AC7011
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power 97AC7011
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3408-ND RP12-11012SAR/P 97AC7011
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers