RECOM Power, Inc. DC DC Converters RP10-2424SAW/XC

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-2424SAW/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-2424SAW/XC-ND
DC DC Converters RP10-2424SAW/XC-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 24V, 0.416A; Power Supply Approvals Recom Power - 84Y3716 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 24V, 0.416A; Power Supply Approvals Recom Power
84Y3716
Dc/dc Converter, 24V, 0.416A; Power Supply Approvals Recom Power 84Y3716
DC/DC CONVERTER, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-2424SAW/XC-ND 84Y3716
Product Name DC DC Converters Dc/dc Converter, 24V, 0.416A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 81 C (-40 to 178 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A4W060A033V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 3.3 to 18.0 volts
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details