RECOM Power, Inc. DC DC Converters RP10-2424SA/N

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP10-2424SA/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP10-2424SA/N-ND
DC DC Converters RP10-2424SA/N-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 24V, 0.416A; Power Supply Approvals Recom Power - 79Y0272 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 24V, 0.416A; Power Supply Approvals Recom Power
79Y0272
Dc/dc Converter, 24V, 0.416A; Power Supply Approvals Recom Power 79Y0272
DC/DC CONVERTER, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP10-2424SA/N-ND 79Y0272
Product Name DC DC Converters Dc/dc Converter, 24V, 0.416A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details