Manufacturer: Texas Instruments
Win Source Part Number: 1268404-TL432ACDBZTG
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL432
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): AP431iBNTR-G1; TL432AIL3T; TS431CX;
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1268404-TL432ACDBZTG4 |
| Product Name | PMIC - PMIC - Voltage Reference - TL432ACDBZTG4 |
| Output Voltage Type | Adjustable / Variable; Adjustable |