Texas Instruments Power Supplies - Board Mount T6313A

Description
Manufacturer: Texas Instruments Win Source Part Number: 212531-T6313A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6310 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 12V Voltage - Input (Max): 38V Voltage - Output 1: 8V Efficiency: 87% Power (Watts) - Max: 16W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 212531-T6313A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6310 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 12V Voltage - Input (Max): 38V Voltage - Output 1: 8V Efficiency: 87% Power (Watts) - Max: 16W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 212531-T6313A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
212531-T6313A
Power Supplies - Board Mount 212531-T6313A
Manufacturer: Texas Instruments Win Source Part Number: 212531-T6313A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6310 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 12V Voltage - Input (Max): 38V Voltage - Output 1: 8V Efficiency: 87% Power (Watts) - Max: 16W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212531-T6313A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT6310
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: -40°C ~ 85°C
Package: 12-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 12V
Voltage - Input (Max): 38V
Voltage - Output 1: 8V
Efficiency: 87%
Power (Watts) - Max: 16W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 212531-T6313A
Product Name Power Supplies - Board Mount
Package Type Other; 12-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details