Manufacturer: Texas Instruments
Win Source Part Number: 042795-SN74SSTVF1685
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
IC REG BUFFER 13-26BIT 64-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 042795-SN74SSTVF16859GRG4 | SN74SSTVF16859GRG4 |
| Product Name | Logic - Logic - Specialty Logic - SN74SSTVF16859GRG4 | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Package Type | SSOP; Other; 64-TSSOP |