Texas Instruments PMIC - PMIC - Voltage Reference - TL431ACPKG3 TL431ACPKG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268311-TL431ACPKG3 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TS2431ACY RM; LX6431ACPK; AP431iBRTR-G1; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268311-TL431ACPKG3 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TS2431ACY RM; LX6431ACPK; AP431iBRTR-G1; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431ACPKG3 - 1268311-TL431ACPKG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACPKG3
1268311-TL431ACPKG3
PMIC - PMIC - Voltage Reference - TL431ACPKG3 1268311-TL431ACPKG3
Manufacturer: Texas Instruments Win Source Part Number: 1268311-TL431ACPKG3 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TS2431ACY RM; LX6431ACPK; AP431iBRTR-G1; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1268311-TL431ACPKG3
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-243AA
Mounting: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-89-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TS2431ACY RM; LX6431ACPK; AP431iBRTR-G1;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268311-TL431ACPKG3
Product Name PMIC - PMIC - Voltage Reference - TL431ACPKG3
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4533AYH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
2 suppliers
Voltage Regulators - 1922256 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
PMIC - Voltage Regulators - Linear - ADM7160ACPZN3.3-R2 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details