Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL431BQLPE3 TL431BQLPE3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268352-TL431BQLPE3 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 36V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TL431B Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268352-TL431BQLPE3 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 36V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TL431B Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431BQLPE3 - 1268352-TL431BQLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431BQLPE3
1268352-TL431BQLPE3
PMIC - PMIC - Voltage Reference - TL431BQLPE3 1268352-TL431BQLPE3
Manufacturer: Texas Instruments Win Source Part Number: 1268352-TL431BQLPE3 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 36V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TL431B Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: Texas Instruments
Win Source Part Number: 1268352-TL431BQLPE3
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TL431B
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268352-TL431BQLPE3
Product Name PMIC - PMIC - Voltage Reference - TL431BQLPE3
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
IOUT 2 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - 5962-8670404PA - 907570-5962-8670404PA - Win Source Electronics
Specs
Regulator Category Switching
Package Type Other; Bulk
View Details
2 suppliers
Power Management - Specialized - 1727-NXF6505ADA-Q100ZCT-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Video Processing - SI2166-B22-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-VFQFN Exposed Pad
View Details