Texas Instruments PMIC - PMIC - Voltage Reference - TL432BQDBVR TL432BQDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268411-TL432BQDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 700μA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): NJM#1431AF-TE1; NJM1431AF; NJM1431AF-TE1; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268411-TL432BQDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 700μA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): NJM#1431AF-TE1; NJM1431AF; NJM1431AF-TE1; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL432BQDBVR - 1268411-TL432BQDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL432BQDBVR
1268411-TL432BQDBVR
PMIC - PMIC - Voltage Reference - TL432BQDBVR 1268411-TL432BQDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1268411-TL432BQDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 700μA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): NJM#1431AF-TE1; NJM1431AF; NJM1431AF-TE1; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1268411-TL432BQDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL432
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): NJM#1431AF-TE1; NJM1431AF; NJM1431AF-TE1;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268411-TL432BQDBVR
Product Name PMIC - PMIC - Voltage Reference - TL432BQDBVR
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223357 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Special Purpose - A8299SETTR-T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details