Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL432ACPK TL432ACPK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268405-TL432ACPK Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 600μA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): UPC1093T-E1-AZ; Upc1093t; UPC1093T-E1; Introduction Date: February 01, 2007 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268405-TL432ACPK Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 600μA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): UPC1093T-E1-AZ; Upc1093t; UPC1093T-E1; Introduction Date: February 01, 2007 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL432ACPK - 1268405-TL432ACPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL432ACPK
1268405-TL432ACPK
PMIC - PMIC - Voltage Reference - TL432ACPK 1268405-TL432ACPK
Manufacturer: Texas Instruments Win Source Part Number: 1268405-TL432ACPK Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 600μA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): UPC1093T-E1-AZ; Upc1093t; UPC1093T-E1; Introduction Date: February 01, 2007 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1268405-TL432ACPK
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-243AA
Mounting: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL432
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-89-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): UPC1093T-E1-AZ; Upc1093t; UPC1093T-E1;
Introduction Date: February 01, 2007
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268405-TL432ACPK
Product Name PMIC - PMIC - Voltage Reference - TL432ACPK
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT8865QI305-TCT-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 2124657 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1108AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Regulator Category Switching
View Details