Texas Instruments PMIC - PMIC - Voltage Reference - TL431CPSRG4 TL431CPSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268366-TL431CPSRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO Output Voltage MAX: 36V Alternative Parts (Cross-Reference): AZ431BZ-ATR; TL431ATA; SPX431AM-L/TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268366-TL431CPSRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO Output Voltage MAX: 36V Alternative Parts (Cross-Reference): AZ431BZ-ATR; TL431ATA; SPX431AM-L/TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431CPSRG4 - 1268366-TL431CPSRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CPSRG4
1268366-TL431CPSRG4
PMIC - PMIC - Voltage Reference - TL431CPSRG4 1268366-TL431CPSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268366-TL431CPSRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO Output Voltage MAX: 36V Alternative Parts (Cross-Reference): AZ431BZ-ATR; TL431ATA; SPX431AM-L/TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1268366-TL431CPSRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): AZ431BZ-ATR; TL431ATA; SPX431AM-L/TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268366-TL431CPSRG4
Product Name PMIC - PMIC - Voltage Reference - TL431CPSRG4
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Voltage Regulators - 1900195 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details