Texas Instruments High-Performance Analog Electronic Wholesale - TL432BCPK TL432BCPK

Description
TL432 - Adjustable precision shunt regulator
Request a Quote Datasheet
Description
TL432 - Adjustable precision shunt regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL432BCPK - Rochester Electronics
Newburyport, MA, United States
TL432 - Adjustable precision shunt regulator

TL432 - Adjustable precision shunt regulator

Supplier's Site Datasheet
Electronic Wholesale - TL432BCPK - 1268410-TL432BCPK - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL432BCPK
1268410-TL432BCPK
Electronic Wholesale - TL432BCPK 1268410-TL432BCPK
Manufacturer: Texas Instruments Win Source Part Number: 1268410-TL432BCPK Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): AP431AYL; TA76431FR (TE12L); UPC1093T-E1; Introduction Date: February 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1268410-TL432BCPK
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-243AA
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL432
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-89-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): AP431AYL; TA76431FR (TE12L); UPC1093T-E1;
Introduction Date: February 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number TL432BCPK 1268410-TL432BCPK
Product Name Electronic Wholesale - TL432BCPK
Package Type SOT89; Other; SOT-89-3 SOT89; Other; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - AD41790-1 - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1658343 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-223
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details