Texas Instruments PMIC - PMIC - Voltage Reference - TL431ACPWRG4 TL431ACPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268312-TL431ACPWRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Output Voltage MAX: 36V Alternative Parts (Cross-Reference): HA17431FP-E; HA17431FP; TL431BCLP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268312-TL431ACPWRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Output Voltage MAX: 36V Alternative Parts (Cross-Reference): HA17431FP-E; HA17431FP; TL431BCLP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL431ACPWRG4 - 1268312-TL431ACPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACPWRG4
1268312-TL431ACPWRG4
PMIC - PMIC - Voltage Reference - TL431ACPWRG4 1268312-TL431ACPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268312-TL431ACPWRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Output Voltage MAX: 36V Alternative Parts (Cross-Reference): HA17431FP-E; HA17431FP; TL431BCLP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268312-TL431ACPWRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): HA17431FP-E; HA17431FP; TL431BCLP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268312-TL431ACPWRG4
Product Name PMIC - PMIC - Voltage Reference - TL431ACPWRG4
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Gate Drivers - 1EBN1001AEXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Management - Specialized - 1727-NEX10001UBZCT-ND - DigiKey
Specs
Package Type Other; 15-WFBGA, WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details