Texas Instruments Logic - Logic - Specialty Logic - SN74SSTV16859DGGR SN74SSTV16859DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030438-SN74SSTV16859 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030438-SN74SSTV16859 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74SSTV16859DGGR - 030438-SN74SSTV16859DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTV16859DGGR
030438-SN74SSTV16859DGGR
Logic - Logic - Specialty Logic - SN74SSTV16859DGGR 030438-SN74SSTV16859DGGR
Manufacturer: Texas Instruments Win Source Part Number: 030438-SN74SSTV16859 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030438-SN74SSTV16859DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - SN74SSTV16859DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
SN74SSTV16859DGGR
Integrated Circuits (ICs) - Logic - Specialty Logic SN74SSTV16859DGGR
IC REG BUFFER 13-26BIT 64-TSSOP

IC REG BUFFER 13-26BIT 64-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 030438-SN74SSTV16859DGGR SN74SSTV16859DGGR
Product Name Logic - Logic - Specialty Logic - SN74SSTV16859DGGR Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type SSOP; Other; 64-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI2166-D60-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-QFN (7x7)
View Details
Power Management - Specialized - 2312-ACT8870QJ104-TTR-ND - DigiKey
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details