Switching Regulator 8-SOIC 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1199009-LM3578AM
Packaging: Tube
Mounting Style: SMD
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost
Output Configuration: Positive or Negative
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: LM3578
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 40V
DC/DC Controller, 40V In, 50V Out, 750mA, SOIC, 24kHz Product overview: LM3578AM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50V, 750mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 50V, 750mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3578AM can be used for catalog matching and distributor lookup.
"Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-SOIC (0.154"", 3.90mm Width)"
Switching Voltage Regulators Switching Regulator 8-SOIC 0 to 125
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG MULTI CONFG 750MA 8SOIC
LM3578A SWITCHING REGULATOR
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3578AM | 1199009-LM3578AM | 739-LM3578AM | LM3578AM-ND | LM3578AM | LM3578AM | LM3578AM | LM3578AM | LM3578AM |
| Product Name | LM3578A Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3578AM | 40V 50V 750mA SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck, Boost, Buck-Boost | Buck; Boost; Buck-Boost | ||||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage | 1 to ? volts | 50 volts | |||||||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | ||
| VIN | 2 to 40 volts | 2 to 40 volts | 2 to 40 volts | 2 to 40 volts |