The LM3478MM is a high-efficiency low-side N-channel MOSFET controller for boost, SEPIC, and flyback DC-DC converters, housed in an 8-pin VSSOP package measuring 3.00mm x 3.00mm. It operates from a 2.97V to 40V supply, supports adjustable switching frequencies from 100kHz to 1MHz via an external resistor, and features current mode control with cycle-by-cycle current limiting. The device includes internal soft start, undervoltage lockout with hysteresis, thermal shutdown, and a shutdown mode reducing supply current to 5µA. It is rated for operation from -40°C to 125°C.
40V Wide Vin Low-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 091962-LM3478MM
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM3478
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.97 V to 40 V
Alternative Parts (Cross-Reference): LM3478QMMX; LM3478QMM; LM3478QMMX/NOPB;
Introduction Date: September 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Communications & Networking, Automotive
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Switching Controllers 2.97 40V Wide Input Range Boost/SEPIC/Flyback DC-DC Controller 8-VSSOP -40 to 125
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3478MM | LM3478MMTR-ND | 091962-LM3478MM | LM3478MM | LM3478MM | LM3478MM | LM3478MM | LM3478MM |
| Product Name | LM3478 40V Wide Vin Low-Side N-Channel Controller for Switching Regulator | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478MM | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | Boost, Flyback, SEPIC | Buck; Boost | ||||
| Package Type | Other; SOIC,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Enable, Frequency Control | |||||
| Output Voltage | 1.26 to ? volts | |||||||
| IOUT | 1 amps |