Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3481QMMX LM3481QMMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198903-LM3481QMMX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198903-LM3481QMMX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3481QMMX - 1198903-LM3481QMMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3481QMMX
1198903-LM3481QMMX
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3481QMMX 1198903-LM3481QMMX
Manufacturer: Texas Instruments Win Source Part Number: 1198903-LM3481QMMX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198903-LM3481QMMX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1198903-LM3481QMMX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3481QMMX
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8214-10CRT - Lingto Electronic Limited
Specs
Special Features Enable
fsw 200 to 1200 kHz
View Details
2 suppliers