The LM3488Q-Q1 is a high-efficiency low-side N-FET controller for boost, SEPIC, and flyback DC-DC converters, designed for automotive applications. It operates from a 2.97V to 40V supply voltage and supports adjustable switching frequencies from 100kHz to 1MHz. The device features a 1A peak current push-pull driver, current mode control, thermal shutdown, and undervoltage lockout with hysteresis. It is packaged in an 8-lead VSSOP (DGK) measuring 3mm × 4.9mm and is AEC-Q100 qualified for automotive use. The part supports shutdown current as low as 5µA and includes internal soft start for inrush current limitation.
40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 778960-LM3488QMMX/NO
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control
Supply Voltage: 2.97 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LM3488-Q1
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LTC3805HMSE-5#TRMPBF
Introduction Date: December 15, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
Switching Controllers 40V Wide Vin low-side N-channel controller for switching Regulators with 5-A shutdown current 8-VSSOP -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3488QMMX/NOPB | 296-LM3488QMMX/NOPBCT-ND | 778960-LM3488QMMX/NOPB | LM3488QMMX/NOPB | LM3488QMMX/NOPB | LM3488QMMX/NOPB | LM3488QMMX/NOPB | LM3488QMMX/NOPB |
| Product Name | LM3488Q-Q1 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3488QMMX/NOPB | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | Boost; Boost, Flyback, SEPIC | Buck; Boost | ||||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Enable, Frequency Control | |||||
| Output Voltage | 1.26 to ? volts | |||||||
| IOUT | 1 amps |