8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198925-LM34910SD
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 1.25A
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 33V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LM3490
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 36V
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
IC REG BUCK ADJ 1.25A 10WSON
SWITCHING REGULATOR, CURRENT-MOD
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34910SD | 1198925-LM34910SD | LM34910SDTR-ND | LM34910SD | LM34910SD | LM34910SD |
| Product Name | LM34910 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator | Electronic Surplus - LM34910SD | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; WSON | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | ||
| Special Features | Enable | |||||
| Output Voltage | 2.5 to 33 volts | 33 volts | 2.5 to 33 volts | 2.5 to 33 volts | 2.5 volts |