2x1.75mm, 6-40V Wide Vin, 600mA, Constant On-Time Non-Synchronous Buck Regulator 10-DSBGA -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-WFBGA
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-WFBGA
IC REG BUCK ADJ 600MA 10DSBGA
Switching Voltage Regulators 2x1.75mm, 6-40V Wide Vin, 600mA, Constant On-Time Non-Synchronous Buck Regulator 10-DSBGA -40 to 125
IC REG BUCK ADJ 600MA 10USMD
IC REG BUCK ADJ 600MA 10USMD
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34919BTLX/NOPB | 296-LM34919BTLX/NOPBTR-ND | LM34919BTLX/NOPB | LM34919BTLX/NOPB | LM34919BTLX/NOPB | LM34919BTLX/NOPB | LM34919BTLX/NOPB |
| Product Name | LM34919B 2x1.75mm, 6-40V Wide Vin, 600mA, Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DSBGA | Other; 10-WFBGA | Other; 10-WFBGA | Other; 10-WFBGA | |||
| Special Features | Enable | ||||||
| Output Voltage | 2.5 to 35 volts | 2.5 to 35 volts | 2.5 to 35 volts | 2.5 volts | 2.5 volts |