Texas Instruments LM3686 Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. LM3686TLX-AAED/NOPB

Description
Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85
Request a Quote Datasheet
Description
Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3686 Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. - LM3686TLX-AAED/NOPB - Texas Instruments
Dallas, TX, United States
LM3686 Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg.
LM3686TLX-AAED/NOPB
LM3686 Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. LM3686TLX-AAED/NOPB
Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85

Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-LM3686TLX-AAED/NOPB
Power Management IC 750-LM3686TLX-AAED/NOPB
IC REG TRPL BCK/LNR SYNC 12DSBGA Product overview: LM3686TLX-AAED/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LM3686TLX-AAED/N OPB can be used for catalog matching and distributor lookup.

IC REG TRPL BCK/LNR SYNC 12DSBGA Product overview: LM3686TLX-AAED/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LM3686TLX-AAED/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3686TLX-AAED/NOPB - 071293-LM3686TLX-AAED/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3686TLX-AAED/NOPB
071293-LM3686TLX-AAED/NOPB
PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3686TLX-AAED/NOPB 071293-LM3686TLX-AAED/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071293-LM3686TLX-AAE D/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2) Frequency - Switching: 3MHz Number of Outputs: 3 Voltage/Current - Output 1: 1.2V, 600mA Voltage/Current - Output 2: 1.8V, 350mA Voltage/Current - Output 3: 2.8V, 300mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-DSBGA Purpose: Any Function Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071293-LM3686TLX-AAED/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 3MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.2V, 600mA
Voltage/Current - Output 2: 1.8V, 350mA
Voltage/Current - Output 3: 2.8V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DSBGA
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear + Switching - LM3686TLX-AAED/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
LM3686TLX-AAED/NOPB
Voltage Regulators - Linear + Switching LM3686TLX-AAED/NOPB
IC REG TRPL BCK/LNR SYNC 12DSBGA

IC REG TRPL BCK/LNR SYNC 12DSBGA

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear + Switching - LM3686TLX-AAED/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
LM3686TLX-AAED/NOPB
PMIC - Voltage Regulators - Linear + Switching LM3686TLX-AAED/NOPB
IC REG TRPL BCK/LNR SYNC 12DSBGA

IC REG TRPL BCK/LNR SYNC 12DSBGA

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - LM3686TLX-AAED/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
LM3686TLX-AAED/NOPB
Voltage Regulators - Linear + Switching LM3686TLX-AAED/NOPB
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM3686TLX-AAED/NOPB 750-LM3686TLX-AAED/NOPB 071293-LM3686TLX-AAED/NOPB LM3686TLX-AAED/NOPB LM3686TLX-AAED/NOPB LM3686TLX-AAED/NOPB
Product Name LM3686 Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. Power Management IC PMIC - PMIC - Voltage Regulators - Linear + Switching - LM3686TLX-AAED/NOPB Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Configuration / Function Buck
Package Type Other; DSBGA Other; 12-DSBGA Other; 12-WFBGA Other; 12-WFBGA Other; 12-WFBGA
Output Voltage 0.7000 to 3 volts 2.5 volts
IOUT 0.9000 amps 0.9000 amps
VIN 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data