Texas Instruments LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator LM3480IM3-5.0

Description
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
Request a Quote
Description
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3480IM3-5.0 is a 100-mA, quasi-low-dropout linear voltage regulator with a fixed 5-V output, packaged in a 3-lead SOT-23 measuring 2.92 mm by 1.30 mm. It operates with an input voltage up to 30 V and ensures a maximum dropout voltage of 1.2 V at full load. The device maintains an output voltage tolerance of ±5% over the junction temperature range of −40°C to +125°C. It requires a minimum of 0.1 µF capacitance on both input and output for stability.

Datasheet Summary
Powered by GS/AI

The LM3480IM3-5.0 is a 100-mA, quasi-low-dropout linear voltage regulator with a fixed 5-V output, packaged in a 3-lead SOT-23 measuring 2.92 mm by 1.30 mm. It operates with an input voltage up to 30 V and ensures a maximum dropout voltage of 1.2 V at full load. The device maintains an output voltage tolerance of ±5% over the junction temperature range of −40°C to +125°C. It requires a minimum of 0.1 µF capacitance on both input and output for stability.

Suppliers

Company
Product
Description
Supplier Links
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator - LM3480IM3-5.0 - Texas Instruments
Dallas, TX, United States
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator
LM3480IM3-5.0
LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator LM3480IM3-5.0
100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V 100mA 30V SOT-23 LDO Voltage Regulator IC
776-LM3480IM3-5.0
5V 100mA 30V SOT-23 LDO Voltage Regulator IC 776-LM3480IM3-5.0
5V LDO Regulator, 100mA, 30V In, SOT-23, 5% Acc Product overview: LM3480IM3-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 30V In, SOT-23, 5% Acc Product overview: LM3480IM3-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3480IM3-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3-5.0CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3-5.0CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3-5.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3-5.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3-5.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3-5.0DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3-5.0DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-5.0 - 092479-LM3480IM3-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-5.0
092479-LM3480IM3-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-5.0 092479-LM3480IM3-5.0
Manufacturer: Texas Instruments Win Source Part Number: 092479-LM3480IM3-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.9V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 100mA Operating Supply Current: 2mA Control Protection Features: Over Circuit, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 092479-LM3480IM3-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.9V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 100mA
Operating Supply Current: 2mA
Control Protection Features: Over Circuit, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM3480IM3-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM3480IM3-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM3480IM3-5.0
IC REG LINEAR 5V 100MA SOT23-3

IC REG LINEAR 5V 100MA SOT23-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3480IM3-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3480IM3-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3480IM3-5.0
IC REG LINEAR 5V 100MA SOT23-3

IC REG LINEAR 5V 100MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LM3480IM3-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM3480IM3-5.0
Voltage Regulators - Linear LM3480IM3-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM3480IM3-5.0
LDO Voltage Regulators LM3480IM3-5.0
LDO Voltage Regulators 100mA Quasi LDO Linear Vtg Reg

LDO Voltage Regulators 100mA Quasi LDO Linear Vtg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM3480IM3-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM3480IM3-5.0
PMIC - Voltage Regulators - Linear LM3480IM3-5.0
IC REG LINEAR 5V 100MA SOT23-3

IC REG LINEAR 5V 100MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM3480IM3-5.0 776-LM3480IM3-5.0 LM3480IM3-5.0CT-ND 092479-LM3480IM3-5.0 LM3480IM3-5.0 LM3480IM3-5.0 LM3480IM3-5.0 LM3480IM3-5.0 LM3480IM3-5.0
Product Name LM3480 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 5V 100mA 30V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM3480IM3-5.0 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Quasi-LDO Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 3.3 to 15 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24253RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25070DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details