The LM3477MMX is a high-side N-channel MOSFET switching regulator controller designed for buck, inverting, and zeta topologies, operating with a 500 kHz switching frequency and current-mode control. It is packaged in an 8-lead VSSOP (DGK) with dimensions of 5.3 mm length, 3.4 mm width, and 1.4 mm thickness. The device supports an input voltage range of 2.97 V to 35 V and operates over a junction temperature range of -40°C to +125°C. It features internal soft-start, undervoltage lockout with hysteresis, thermal shutdown, and a 1.270 V feedback reference voltage. The controller includes an integrated driver with a maximum on-resistance of 7 Ω for the high-side switch and 4 Ω for the low-side switch, and requires a bootstrap capacitor between the CB and SW pins for proper operation.
High Efficiency High-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198889-LM3477MMX
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck, Buck-Boost
Control Features: Enable
Supply Voltage: 2.97V ~ 35V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Duty Cycle (Maximum): 93%
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM3477
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Switching Frequency: 500kHz
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR BUCK/BCK-BST 8VSSOP
Switching Controllers High Efficiency High-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125
Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR BUCK/BCK-BST 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3477MMX | 1198889-LM3477MMX | LM3477MMX-ND | LM3477MMX | LM3477MMX | LM3477MMX | LM3477MMX |
| Product Name | LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3477MMX | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck, Buck-Boost | Buck; Buck-Boost | ||||
| Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Enable | Enable | Enable | ||||
| Output Voltage | 1.26 to 31 volts | ||||||
| IOUT | 6 amps |