The LM3676 is a 2-MHz step-down DC-DC converter designed for powering low-voltage circuits from a single Li-Ion battery or input voltages of 2.9V to 5.5V, delivering up to 600mA load current. It features automatic PFM/PWM mode switching or forced PWM mode, a 16µA typical quiescent current, and a shutdown current of 0.01µA. The device is housed in an 8-lead non-pullback WSON package (ordering code NGQ0008A) and requires only three external components: one inductor and two ceramic capacitors. The LM3676SD-1.5/NOPB variant provides a fixed 1.5V output. Internal synchronous rectification, soft start, and thermal shutdown protection are included. The mode-control pin allows selection of operating mode, and the enable pin controls device state, with no floating pins permitted.
2MHz, 600mA Step-Down DC-DC Converter with Mode Control 8-WSON -30 to 85
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 8-WFDFN Exposed Pad
Switching Regulator, Voltage-mode, 1.2A, 2600kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 8-WFDFN Exposed Pad
IC REG BUCK 1.5V 600MA 8WSON
IC REG BUCK 1.5V 600MA 8WSON
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3676SD-1.5/NOPB | LM3676SD-1.5/NOPBTR-ND | LM3676SD-1.5/NOPB | LM3676SD-1.5/NOPB | LM3676SD-1.5/NOPB | LM3676SD-1.5/NOPB | LM3676SD-1.5/NOPB |
| Product Name | LM3676 2MHz, 600mA Step-Down DC-DC Converter with Mode Control | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; SOLCC8 | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | |||||
| Output Voltage | 1.1 to 3.3 volts | 1.5 volts | 1.5 to ? volts | 1.5 to ? volts | 1.5 volts |