Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM34937QPSQ/NOPB LM34937QPSQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 754275-LM34937QPSQ/N OPB Manufacturer Homepage: www.ti.com Reference case: DFN-24 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 754275-LM34937QPSQ/N OPB Manufacturer Homepage: www.ti.com Reference case: DFN-24 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM34937QPSQ/NOPB - 754275-LM34937QPSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM34937QPSQ/NOPB
754275-LM34937QPSQ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM34937QPSQ/NOPB 754275-LM34937QPSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 754275-LM34937QPSQ/N OPB Manufacturer Homepage: www.ti.com Reference case: DFN-24 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 754275-LM34937QPSQ/NOPB
Manufacturer Homepage: www.ti.com
Reference case: DFN-24
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - LM34937QPSQ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM34937QPSQ/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM34937QPSQ/NOPB
IC REGULATOR SMD

IC REGULATOR SMD

Supplier's Site Datasheet
DC DC Switching Controllers - LM34937QPSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM34937QPSQ/NOPB
DC DC Switching Controllers LM34937QPSQ/NOPB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x5)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 754275-LM34937QPSQ/NOPB LM34937QPSQ/NOPB LM34937QPSQ/NOPB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM34937QPSQ/NOPB PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Special Features Frequency Control, Ramp, Soft Start
fsw 50 to 650 kHz 50 to 650 kHz
Output Voltage Type Fixed; Transistor Driver
Package Type Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8483EEK-T-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 5-WDFN Exposed Pad
View Details
4 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1111AR-3.3 - 910598-ADP1111AR-3.3 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers