7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON
7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON -40 to 125 Product overview: LM34926SDX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 100V, 300mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM34926SDX/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340530-LM34926SDX/N
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,500
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Adj to 1MHz
Voltage - Output (Max): 100V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 100V
Voltage - Output (Min/Fixed): 1.225V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM34926
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-WDFN Exposed Pad
Switching Voltage Regulators 100V Intg Secondary Side Bias Reg
IC REG BUCK ADJ 300MA DL 8LLP
IC REG BUCK ADJ 300MA 8WSON
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1.225V 1 Output 300mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 300MA DL 8LLP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34926SDX/NOPB | 739-LM34926SDX/NOPB | 1340530-LM34926SDX/NOPB | LM34926SDX/NOPB-ND | LM34926SDX/NOPB | LM34926SDX/NOPB | LM34926SDX/NOPB | LM34926SDX/NOPB | LM34926SDX/NOPB |
| Product Name | LM34926 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters | Isolated 100V 300mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 100 volts | 1.23 to 100 volts | 1.23 volts | 1.23 volts | 1.23 to 100 volts | ||||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Configuration / Function | Buck | Buck | Buck |