Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA
IC REG TRPL BCK/LNR SYNC 12DSBGA
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 3MHz 12-DSBGA
IC REG TRPL BCK/LNR SYNC 12DSBGA
IC REG TRPL BCK/LNR SYNC 12DSBGA
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3686TLX-AAEF/NOPB | LM3686TLX-AAEF/NOPB-ND | LM3686TLX-AAEF/NOPB | LM3686TLX-AAEF/NOPB | LM3686TLX-AAEF/NOPB | LM3686TLX-AAEF/NOPB |
| Product Name | LM3686 Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | |||||
| Package Type | Other; DSBGA | Other; 12-WFBGA | Other; 12-WFBGA | Other; 12-WFBGA | Other; 12-WFBGA | |
| Output Voltage | 0.7000 to 3 volts | 1.8 volts | ||||
| IOUT | 0.9000 amps | 0.6000 amps | ||||
| VIN | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |