Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA SC-74A, SOT-753
Switching Regulator, Voltage-mode, 0.75A, 1300kHz Switching Freq-Max, PDSO5
IC REG BUCK 1.2V 350MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA SC-74A, SOT-753
IC REG BUCK 1.2V 350MA SOT23-5
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3670MFX-1.2-ND | LM3670MFX-1.2 | LM3670MFX-1.2 | LM3670MFX-1.2 | LM3670MFX-1.2 | LM3670MFX-1.2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; TSOP5/6 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 to ? volts |