Texas Instruments LM34910 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator LM34910SD/NOPB

Description
8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
Request a Quote Datasheet
Description
8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM34910 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator - LM34910SD/NOPB - Texas Instruments
Dallas, TX, United States
LM34910 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator
LM34910SD/NOPB
LM34910 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator LM34910SD/NOPB
8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125

8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34910SD/NOPB - 134657-LM34910SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34910SD/NOPB
134657-LM34910SD/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34910SD/NOPB 134657-LM34910SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134657-LM34910SD/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-WSON (4x4) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 33V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134657-LM34910SD/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 33V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39014-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39014-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39014-1-ND
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39014-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39014-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39014-2-ND
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39014-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39014-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39014-6-ND
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM34910SD/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM34910SD/NOPB
Voltage Regulators - DC DC Switching Regulators LM34910SD/NOPB
IC REG BUCK ADJ 1.25A 10WSON

IC REG BUCK ADJ 1.25A 10WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM34910SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM34910SD/NOPB
Voltage Regulators - DC DC Switching Regulators LM34910SD/NOPB
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM34910SD/NOPB
Switching Voltage Regulators LM34910SD/NOPB
Switching Voltage Regulators 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125

Switching Voltage Regulators 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM34910SD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM34910SD/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM34910SD/NOPB
IC REG BUCK ADJ 1.25A 10WSON

IC REG BUCK ADJ 1.25A 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM34910SD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM34910SD/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM34910SD/NOPB
IC REG BUCK ADJ 1.25A 10WSON

IC REG BUCK ADJ 1.25A 10WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM34910SD/NOPB 134657-LM34910SD/NOPB 296-39014-1-ND LM34910SD/NOPB LM34910SD/NOPB LM34910SD/NOPB LM34910SD/NOPB LM34910SD/NOPB
Product Name LM34910 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34910SD/NOPB Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; WSON Other; 10-WSON (4x4) Other; 10-WDFN Exposed Pad Other; 10-WDFN Exposed Pad Other; 10-WDFN Exposed Pad
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 to 33 volts 2.5 volts 2.5 to 33 volts 2.5 volts 2.5 to 33 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details