Texas Instruments LM3673 2MHz, 350mA Step-Down DC-DC Converter LM3673TLX-ADJ/NOPB

Description
2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85
Request a Quote
Description
2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3673 is a 2-MHz, 350-mA step-down DC-DC converter optimized for powering low-voltage circuits from a single Li-Ion cell battery, with an adjustable output voltage range of 1.1 V to 3.3 V. It is packaged in a 5-pin DSBGA measuring 1.413 mm × 1.083 mm, and operates from an input voltage of 2.7 V to 5.5 V. The device features automatic PWM/PFM mode switching, internal synchronous rectification, and a typical quiescent current of 16 µA in PFM mode. Shutdown current is 0.01 µA (typical), and it requires only three external surface-mount components. Operating temperature range is -30 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The LM3673 is a 2-MHz, 350-mA step-down DC-DC converter optimized for powering low-voltage circuits from a single Li-Ion cell battery, with an adjustable output voltage range of 1.1 V to 3.3 V. It is packaged in a 5-pin DSBGA measuring 1.413 mm × 1.083 mm, and operates from an input voltage of 2.7 V to 5.5 V. The device features automatic PWM/PFM mode switching, internal synchronous rectification, and a typical quiescent current of 16 µA in PFM mode. Shutdown current is 0.01 µA (typical), and it requires only three external surface-mount components. Operating temperature range is -30 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
LM3673 2MHz, 350mA Step-Down DC-DC Converter - LM3673TLX-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM3673 2MHz, 350mA Step-Down DC-DC Converter
LM3673TLX-ADJ/NOPB
LM3673 2MHz, 350mA Step-Down DC-DC Converter LM3673TLX-ADJ/NOPB
2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3673TLX-ADJ/NOPB - 1199114-LM3673TLX-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3673TLX-ADJ/NOPB
1199114-LM3673TLX-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3673TLX-ADJ/NOPB 1199114-LM3673TLX-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199114-LM3673TLX-AD J/NOPB Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Package: 5-WFBGA, DSBGA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 350mA Family Name: LM3673 Output Voltage: 1.1V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 5-DSBGA Output Voltage MAX: 3.3V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): NCP1529ASN; MAX1820XEUB-T; MAX1820XEUB+; Introduction Date: November 01, 2006 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199114-LM3673TLX-ADJ/NOPB
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 5-WFBGA, DSBGA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 350mA
Family Name: LM3673
Output Voltage: 1.1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA
Output Voltage MAX: 3.3V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): NCP1529ASN; MAX1820XEUB-T; MAX1820XEUB+;
Introduction Date: November 01, 2006
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3673TLX-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3673TLX-ADJ/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM3673TLX-ADJ/NOPB-ND
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 350mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 350mA 5-WFBGA, DSBGA

Buy Now Datasheet
 - LM3673TLX-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.855A, 2600kHz Switching Freq-Max

Switching Regulator, Voltage-mode, 0.855A, 2600kHz Switching Freq-Max

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3673TLX-ADJ/NOPB
Switching Voltage Regulators LM3673TLX-ADJ/NOPB
Switching Voltage Regulators 2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

Switching Voltage Regulators 2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3673TLX-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3673TLX-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3673TLX-ADJ/NOPB
IC REG BUCK ADJ 350MA 5DSBGA

IC REG BUCK ADJ 350MA 5DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3673TLX-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3673TLX-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM3673TLX-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 350mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 350mA 5-WFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3673TLX-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3673TLX-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM3673TLX-ADJ/NOPB
Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 350mA 5-WFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 1.1V 1 Output 350mA 5-WFBGA, DSBGA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3673TLX-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3673TLX-ADJ/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3673TLX-ADJ/NOPB
IC REG BUCK ADJ 350MA 5DSBGA

IC REG BUCK ADJ 350MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3673TLX-ADJ/NOPB 1199114-LM3673TLX-ADJ/NOPB LM3673TLX-ADJ/NOPB-ND LM3673TLX-ADJ/NOPB LM3673TLX-ADJ/NOPB LM3673TLX-ADJ/NOPB LM3673TLX-ADJ/NOPB LM3673TLX-ADJ/NOPB
Product Name LM3673 2MHz, 350mA Step-Down DC-DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3673TLX-ADJ/NOPB Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DSBGA Other; 5-WFBGA, DSBGA Other; 5-WFBGA, DSBGA Other; DSBGA5 Other; 5-WFBGA, DSBGA
Special Features Enable,Light Load Efficiency Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.1 to 3.3 volts 1.1 volts 1.1 to 3.3 volts 1.1 volts 1.1 to 3.3 volts
Unlock Full Specs
to access all available technical data