Texas Instruments LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-1.2

Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote Datasheet
Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3671 2MHz, 600mA Step-Down DC-DC Converter - LM3671MF-1.2 - Texas Instruments
Dallas, TX, United States
LM3671 2MHz, 600mA Step-Down DC-DC Converter
LM3671MF-1.2
LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-1.2
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

Buy Now Datasheet
 - LM3671MF-1.2 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
 - LM3671MF-1.2 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM3671MF-1.2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM3671MF-1.2DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM3671MF-1.2DKR-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM3671MF-1.2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM3671MF-1.2CT-ND
Voltage Regulators - DC DC Switching Regulators 296-LM3671MF-1.2CT-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LM3671MF-1.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LM3671MF-1.2TR-ND
Voltage Regulators - DC DC Switching Regulators 296-LM3671MF-1.2TR-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.2 - 091899-LM3671MF-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.2
091899-LM3671MF-1.2
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.2 091899-LM3671MF-1.2
Manufacturer: Texas Instruments Win Source Part Number: 091899-LM3671MF-1.2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Minimum Input Voltage: 2.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 091899-LM3671MF-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.2
Voltage Regulators - DC DC Switching Regulators LM3671MF-1.2
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SC-74A, SOT-753

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3671MF-1.2
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.2
Voltage Regulators - DC DC Switching Regulators LM3671MF-1.2
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3671MF-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3671MF-1.2
PMIC - Voltage Regulators - DC DC Switching Regulators LM3671MF-1.2
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3671MF-1.2
Switching Voltage Regulators LM3671MF-1.2
Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -40 to 85

Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3671MF-1.2 LM3671MF-1.2 296-LM3671MF-1.2DKR-ND 091899-LM3671MF-1.2 LM3671MF-1.2 LM3671MF-1.2 LM3671MF-1.2 LM3671MF-1.2 LM3671MF-1.2
Product Name LM3671 2MHz, 600mA Step-Down DC-DC Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-1.2 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23,USON SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Enable,Light Load Efficiency Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 to 3.3 volts 1.2 volts 1.25 volts 1.2 to ? volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data