Switching Regulator 8-PDIP 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1199011-LM3578AN
Packaging: Tube
Mounting Style: Through Hole
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost
Output Configuration: Positive or Negative
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): PQ1CG21H2FZ; LM3578AN/NOPB; LM3578AMX;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Lighting
Family Part Number: LM3578
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 40V
Switching Regulator, Current-mode, 0.75A, 24kHz Switching Freq-Max, BIPolar, PDIP8
750mA DC/DC Controller, 20kHz, 40V In, PDIP Product overview: LM3578AN from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA, 20kHz, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 20kHz, 40V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3578AN can be used for catalog matching and distributor lookup.
"Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-DIP (0.300"", 7.62mm)"
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-DIP (0.300", 7.62mm)
Buck, Boost, Buck-Boost Switching Regulator IC Positive or Negative 1 Output 750mA (Switch) 8-DIP (0.300", 7.62mm)
IC REG MULTI CONFG 750MA 8DIP
IC REG MULT CONFIG 750MA 8DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3578AN | 1199011-LM3578AN | LM3578AN | 739-LM3578AN | LM3578AN-ND | LM3578AN | LM3578AN | LM3578AN | LM3578AN |
| Product Name | LM3578A Switching Regulator | Electronic Surplus - LM3578AN | 750mA 20kHz 40V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck; Boost; Buck-Boost | |||||||
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-DIP | DIP; Other; PDIP8 | Other; PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1 to ? volts | 50 volts | |||||||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | ||
| VIN | 2 to 40 volts | 2 to 40 volts | 2 to 40 volts | 2 to 40 volts |