The LM3670 is a miniature step-down DC-DC converter designed for powering ultralow voltage circuits from a single Li-Ion or three-cell NiMH/NiCd battery. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. The device operates with an input voltage range of 2.5 V to 5.5 V and provides an adjustable output voltage from 0.7 V to 2.5 V. It delivers up to 350 mA load current with a fixed switching frequency of 1 MHz (typical), and supports automatic switching between PWM and PFM modes for efficiency. Quiescent current is 15 µA (typical) in normal operation and 0.1 µA (typical) in shutdown. Internal synchronous rectification enables high efficiency without external components beyond one inductor and two ceramic capacitors. It is qualified for operation from -40 °C to 85 °C.
Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 350mA SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 1053937-LM3670MFX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): NCP1521ASNT1G; LM3670MF-ADJ/NOPB; LM3670MFX-ADJ; LM3670MFX-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 350mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 350mA SC-74A, SOT-753
IC REG BUCK ADJ 350MA SOT23-5
IC REG BUCK ADJ 350MA SOT23-5
IC REG BUCK ADJ 350MA SOT23-5
Switching Voltage Regulators Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85
IC REG BUCK ADJ 350MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3670MFX-ADJ/NOPB | LM3670MFX-ADJ/NOPBCT-ND | 1053937-LM3670MFX-ADJ/NOPB | LM3670MFX-ADJ/NOPB | 815-LM3670MFX-ADJ/NOPB | LM3670MFX-ADJ/NOPB | LM3670MFX-ADJ/NOPB | LM3670MFX-ADJ/NOPB | LM3670MFX-ADJ/NOPB |
| Product Name | LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3670MFX-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 350MA SOT23-5 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.7000 to 3.3 volts | 0.7000 to 5.5 volts | 0.7000 volts | 0.7000 to 5.5 volts | 3.3 volts | 0.7000 volts | 0.7000 volts |