The LM3488MM is an automotive-grade DC-DC switching controller designed for boost, SEPIC, and flyback converter applications. It is AEC-Q100 qualified, ensuring reliability in automotive environments. The device features an 8-lead VSSOP package and includes an internal push-pull driver capable of delivering a peak current of 1 A. Key specifications include a wide supply voltage range from 2.97 V to 40 V, adjustable switching frequency from 100 kHz to 1 MHz, and an internal reference accuracy of ±1.5% over temperature. The LM3488MM incorporates essential protection features such as current limit, thermal shutdown, and undervoltage lockout with hysteresis. It also supports current mode operation for improved transient response and allows for output current programming with an external resistor. The device's internal soft-start function limits inrush current during startup, and its power-saving shutdown mode reduces supply current to 5 µA. This controller is suitable for various applications, including automotive start-stop systems, portable audio devices, and offline power supplies.
40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 090753-LM3488MM
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM3488
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.97 V to 40 V
Alternative Parts (Cross-Reference): LM3488QMMX; LM3488QMM; LM3488QMMX/NOPB; LM3488QMM/NOPB;
Introduction Date: September 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Communications & Networking
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
IC REG CTRLR MULT TOP 8VSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP
Switching Controllers 2.97V to 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3488MM | 296-47786-2-ND | 090753-LM3488MM | LM3488MM | LM3488MM | LM3488MM | LM3488MM | LM3488MM |
| Product Name | LM3488 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3488MM | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | Boost; Boost, Flyback, SEPIC | Buck; Boost | ||||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Enable, Frequency Control | |||||
| Output Voltage | 1.26 to ? volts | |||||||
| IOUT | 1 amps |