The LM3677 is a 3 MHz, 600 mA step-down DC-DC converter designed for powering ultra-low voltage circuits from a single Li-Ion cell battery with an input voltage range of 2.7 V to 5.5 V. It features automatic PFM/PWM mode switching, internal synchronous rectification for high efficiency, and a typical quiescent current of 16 μA. Available in a 5-bump DSBGA package and a 6-pin USON package, it requires only three external surface-mount components and offers thermal shutdown and current overload protection. The device operates with a junction temperature range of -30 °C to +125 °C and has a typical shutdown current of 0.01 μA.
3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-DSBGA
Switching Regulator, Voltage-mode, 1.375A, 3000kHz Switching Freq-Max, PBGA5
Switching Regulator, Voltage-mode, 1.375A, 3000kHz Switching Freq-Max, PBGA5
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 5-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 5-WFBGA, DSBGA
IC REG BUCK 1.82V 600MA 5DSBGA
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3677TL-1.82/NOPB | LM3677TL-1.82/NOPB | LM3677TL-1.82/NOPB | LM3677TL-1.82/NOPB | LM3677TL-1.82/NOPB |
| Product Name | LM3677 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,USON | Other; BGA5 | Other; 5-WFBGA, DSBGA | Other; 5-WFBGA, DSBGA | |
| Special Features | Enable,Light Load Efficiency | ||||
| Output Voltage | 1.2 to 3.3 volts | 1.82 to ? volts | 1.82 to ? volts |