2MHz, 600mA Step-Down DC-DC Converter 6-USON
Switching Regulator/Controller
Switching Regulator/Controller
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN
IC REG BUCK 1.3V 600MA 6USON
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-UFDFN
Switching Voltage Regulators 2MHz, 600mA Step-Down DC-DC Converter 6-USON
IC REG BUCK 1.3V 600MA 6USON
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671LC-1.3/NOPB | LM3671LC-1.3/NOPB | 296-LM3671LC-1.3/NOPBDKR-ND | LM3671LC-1.3/NOPB | LM3671LC-1.3/NOPB | LM3671LC-1.3/NOPB | LM3671LC-1.3/NOPB |
| Product Name | LM3671 2MHz, 600mA Step-Down DC-DC Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA,SOT-23,USON | Other; USON6 | Other; 6-UFDFN | Other; 6-UFDFN | |||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | |||||
| Output Voltage | 2.5 to 3.3 volts | 1.3 volts | 1.3 volts | 1.3 to ? volts |