1A, High Efficiency Dual Mode Single Inductor Buck-Boost DC/DC Converter 12-WSON -40 to 85
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.4V 1 Output 1A 12-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.4V 1 Output 1A 12-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.4V 1 Output 1A 12-WFDFN Exposed Pad
IC REG BCK BST PROG 1A 12WSON
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.4V 1 Output 1A 12-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.4V 1 Output 1A 12-WFDFN Exposed Pad
IC REG BCK BST PROG 1A 12WSON
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3668SD-3034/NOPB | LM3668SD-3034/NOPBTR-ND | LM3668SD-3034/NOPB | LM3668SD-3034/NOPB | LM3668SD-3034/NOPB | LM3668SD-3034/NOPB |
| Product Name | LM3668 1A, High Efficiency Dual Mode Single Inductor Buck-Boost DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Package Type | Other; WSON | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| Special Features | Frequency Synchronization,Light Load Efficiency | Synchronous Rectification | ||||
| Output Voltage | 2.8 to 5 volts | 3 to 3.4 volts | 3 volts | 3 to ? volts | 3 to ? volts | |
| VIN | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |