Texas Instruments LM3478 40V Wide Vin Low-Side N-Channel Controller for Switching Regulator LM3478MM/NOPB

Description
40V Wide Vin Low-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
40V Wide Vin Low-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3478 40V Wide Vin Low-Side N-Channel Controller for Switching Regulator - LM3478MM/NOPB - Texas Instruments
Dallas, TX, United States
LM3478 40V Wide Vin Low-Side N-Channel Controller for Switching Regulator
LM3478MM/NOPB
LM3478 40V Wide Vin Low-Side N-Channel Controller for Switching Regulator LM3478MM/NOPB
40V Wide Vin Low-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125

40V Wide Vin Low-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478MM/NOPB - 019140-LM3478MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478MM/NOPB
019140-LM3478MM/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478MM/NOPB 019140-LM3478MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019140-LM3478MM/NOPB Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Family Name: LM3478 Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-VSSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.97 V to 40 V Alternative Parts (Cross-Reference): LM3478QMMX; LM3478QMM; LM3478QMMX/NOPB; Introduction Date: September 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Communications & Networking, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 019140-LM3478MM/NOPB
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LM3478
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.97 V to 40 V
Alternative Parts (Cross-Reference): LM3478QMMX; LM3478QMM; LM3478QMMX/NOPB;
Introduction Date: September 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Communications & Networking, Automotive

Buy Now Datasheet
DC DC Switching Controllers - LM3478MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM3478MM/NOPBCT-ND
DC DC Switching Controllers LM3478MM/NOPBCT-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now Datasheet
DC DC Switching Controllers - LM3478MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM3478MM/NOPBTR-ND
DC DC Switching Controllers LM3478MM/NOPBTR-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now Datasheet
DC DC Switching Controllers - LM3478MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM3478MM/NOPBDKR-ND
DC DC Switching Controllers LM3478MM/NOPBDKR-ND
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now Datasheet
Voltage Controllers - 1025708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Controllers
1025708
Voltage Controllers 1025708
Low-side power controller,LM3478MM MSOP8

Low-side power controller,LM3478MM MSOP8

Supplier's Site
Voltage Controllers - 5359379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Controllers
5359379
Voltage Controllers 5359379
Low-side power controller,LM3478MM MSOP8

Low-side power controller,LM3478MM MSOP8

Supplier's Site
Voltage Controllers - 5359379P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Controllers
5359379P
Voltage Controllers 5359379P
Low-side power controller,LM3478MM MSOP8

Low-side power controller,LM3478MM MSOP8

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM3478MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM3478MM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM3478MM/NOPB
IC REG CTRLR MULT TOP 8VSSOP

IC REG CTRLR MULT TOP 8VSSOP

Supplier's Site
DC DC Switching Controllers - LM3478MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM3478MM/NOPB
DC DC Switching Controllers LM3478MM/NOPB
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now
DC DC Switching Controllers - LM3478MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM3478MM/NOPB
DC DC Switching Controllers LM3478MM/NOPB
IC REG CTRLR MULT TOP 8VSSOP

IC REG CTRLR MULT TOP 8VSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM3478MM/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM3478MM/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM3478MM/NOPB
IC REG CTRLR MULT TOP 8VSSOP

IC REG CTRLR MULT TOP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
LM3478MM/NOPB
Switching Controllers LM3478MM/NOPB
Switching Controllers HI EFF LOW-SIDE N CH CONTROLLER

Switching Controllers HI EFF LOW-SIDE N CH CONTROLLER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3478MM/NOPB 019140-LM3478MM/NOPB LM3478MM/NOPBCT-ND 1025708 5359379P LM3478MM/NOPB LM3478MM/NOPB LM3478MM/NOPB LM3478MM/NOPB LM3478MM/NOPB
Product Name LM3478 40V Wide Vin Low-Side N-Channel Controller for Switching Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3478MM/NOPB DC DC Switching Controllers Voltage Controllers Voltage Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers
Configuration / Function Boost Boost, Flyback, SEPIC Boost Buck; Boost
Package Type Other; SOIC,VSSOP SSOP; Other; 8-VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Msop Other; MSOP SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification; Enable, Frequency Control Enable, Frequency Control
Output Voltage 1.26 to ? volts
IOUT 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data