80V, 600 mA Constant On-Time Buck Switching Regulator 10-VSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 125069-LM34923MM/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 75V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 600MA 10VSSOP
IC REG BUCK ADJ 600MA 10VSSOP
IC REG BUCK ADJ 600MA 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM34923MM/NOPB | 296-LM34923MM/NOPBDKR-ND | 125069-LM34923MM/NOPB | LM34923MM/NOPB | LM34923MM/NOPB | LM34923MM/NOPB | LM34923MM/NOPB |
| Product Name | LM34923 80V, 600 mA Constant On-Time Buck Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM34923MM/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | ||||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Power Good | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.5 to 75 volts | 2.5 to 75 volts | 2.5 volts | 2.5 to 75 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.6500 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |