The LM3671LC-1.8/NOPB is a 2-MHz, 600-mA step-down DC-DC converter in a 6-pin USON package measuring 2.00 mm × 2.00 mm nominal. It operates from a 2.7-V to 5.5-V input, delivers up to 600 mA load current, and provides a fixed 1.8-V output. The device features automatic PFM-PWM mode switching, internal synchronous rectification, and a typical quiescent current of 16 µA. It includes thermal shutdown and current overload protection, with a typical shutdown current of 0.01 µA. The part is qualified for automotive applications per AEC-Q100 with an operating ambient temperature range of -40°C to +125°C.
2MHz, 600mA Step-Down DC-DC Converter 6-USON
Manufacturer: Texas Instruments
Win Source Part Number: 1199084-LM3671LC-1.8
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFDFN
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LM3671
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-USON (2x2)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): ISL9103IRUCZ-T; FAN5307MP18X; FAN5307MP18X_NL;
Introduction Date: January 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
Switching Regulator, Voltage-mode, 1.15A, 2600kHz Switching Freq-Max
IC REG BUCK 1.8V 600MA 6USON
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN
IC REG BUCK 1.8V 600MA 6USON
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3671LC-1.8/NOPB | 1199084-LM3671LC-1.8/NOPB | LM3671LC-1.8/NOPBTR-ND | LM3671LC-1.8/NOPB | LM3671LC-1.8/NOPB | LM3671LC-1.8/NOPB | LM3671LC-1.8/NOPB |
| Product Name | LM3671 2MHz, 600mA Step-Down DC-DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671LC-1.8/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SOT-23,USON | Other; 6-UFDFN | Other; 6-UFDFN | Other; USON6 | Other; 6-UFDFN | ||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2.5 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |