Texas Instruments LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-2.5/NOPB

Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote Datasheet
Description
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3671 2MHz, 600mA Step-Down DC-DC Converter - LM3671MF-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM3671 2MHz, 600mA Step-Down DC-DC Converter
LM3671MF-2.5/NOPB
LM3671 2MHz, 600mA Step-Down DC-DC Converter LM3671MF-2.5/NOPB
2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-2.5/NOPB - 1199091-LM3671MF-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-2.5/NOPB
1199091-LM3671MF-2.5/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-2.5/NOPB 1199091-LM3671MF-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199091-LM3671MF-2.5 /NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LM3671 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8009-25PB; RT8009-25GB; RT8008-25GB; Introduction Date: January 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199091-LM3671MF-2.5/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LM3671
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT8009-25PB; RT8009-25GB; RT8008-25GB;
Introduction Date: January 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-2.5/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-2.5/NOPBCT-ND
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-2.5/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-2.5/NOPBTR-ND
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3671MF-2.5/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM3671MF-2.5/NOPBDKR-ND
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-2.5/NOPB
Voltage Regulators - DC DC Switching Regulators LM3671MF-2.5/NOPB
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA SC-74A, SOT-753

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM3671MF-2.5/NOPB
Switching Voltage Regulators LM3671MF-2.5/NOPB
Switching Voltage Regulators 2MHz 600mA SD DC-DC Cnvtr

Switching Voltage Regulators 2MHz 600mA SD DC-DC Cnvtr

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3671MF-2.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM3671MF-2.5/NOPB
Voltage Regulators - DC DC Switching Regulators LM3671MF-2.5/NOPB
IC REG BUCK 2.5V 600MA SOT23-5

IC REG BUCK 2.5V 600MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3671MF-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3671MF-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3671MF-2.5/NOPB
IC REG BUCK 2.5V 600MA SOT23-5

IC REG BUCK 2.5V 600MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3671MF-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3671MF-2.5/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3671MF-2.5/NOPB
IC REG BUCK 2.5V 600MA SOT23-5

IC REG BUCK 2.5V 600MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM3671MF-2.5/NOPB 1199091-LM3671MF-2.5/NOPB LM3671MF-2.5/NOPBCT-ND LM3671MF-2.5/NOPB LM3671MF-2.5/NOPB LM3671MF-2.5/NOPB LM3671MF-2.5/NOPB LM3671MF-2.5/NOPB
Product Name LM3671 2MHz, 600mA Step-Down DC-DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3671MF-2.5/NOPB Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23,USON SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Enable,Light Load Efficiency Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 2.5 to 3.3 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data